C&K Components Microswitch, Spdt, 3A, 250Vac, 150Gf/tht; Microswitch Type C&k Components ZMV03A150L14PCA0

Description
MICROSWITCH, SPDT, 3A, 250VAC, 150GF/THT; Microswitch Type:Snap Action; Microswitch Actuator:Leaf Lever; Contact Configuration:SPDT; Switch Terminals:PC Pin; Contact Current Max:3A; Contact Voltage DC Nom:-; Product Range:ZMV Series RoHS Compliant: Yes
Datasheet
Description
MICROSWITCH, SPDT, 3A, 250VAC, 150GF/THT; Microswitch Type:Snap Action; Microswitch Actuator:Leaf Lever; Contact Configuration:SPDT; Switch Terminals:PC Pin; Contact Current Max:3A; Contact Voltage DC Nom:-; Product Range:ZMV Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Spdt, 3A, 250Vac, 150Gf/tht; Microswitch Type C&k Components - 56AJ0602 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Spdt, 3A, 250Vac, 150Gf/tht; Microswitch Type C&k Components
56AJ0602
Microswitch, Spdt, 3A, 250Vac, 150Gf/tht; Microswitch Type C&k Components 56AJ0602
MICROSWITCH, SPDT, 3A, 250VAC, 150GF/THT; Microswitch Type:Snap Action; Microswitch Actuator:Leaf Lever; Contact Configuration:SPDT; Switch Terminals:PC Pin; Contact Current Max:3A; Contact Voltage DC Nom:-; Product Range:ZMV Series RoHS Compliant: Yes

MICROSWITCH, SPDT, 3A, 250VAC, 150GF/THT; Microswitch Type:Snap Action; Microswitch Actuator:Leaf Lever; Contact Configuration:SPDT; Switch Terminals:PC Pin; Contact Current Max:3A; Contact Voltage DC Nom:-; Product Range:ZMV Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 56AJ0602
Product Name Microswitch, Spdt, 3A, 250Vac, 150Gf/tht; Microswitch Type C&k Components
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
Micro Switches - 2496825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Long Overtravel
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Snap Action, Limit Switches - 450-1457-ND - DigiKey
Specs
Actuator Style Lever Style; Roller Style
Operating Temp -4 to 266 F (-20 to 130 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
U2-037 - U2-037 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
View Details