The ZMSH series comprises miniature snap-acting switches designed for PCB detection in applications such as communication devices, testing equipment, and automotive systems. It features a nylon case and PBT cover/actuator, with brass terminals plated in silver. The ZMSH00130T10RRC variant operates at 0.01 A at 12 V DC, with an operating force of 130 grams and a .25 lever actuator. It is configured as SPDT circuitry with a right-footed PCB through-hole termination and includes a support post. The switch meets UL61058-1 and UL1054 standards and is RoHS compliant. It offers IP67 protection when potted with wire leads and has an electrical life of 100,000 cycles at 0.01 A 12 V DC and 500,000 mechanical cycles. Operating temperature ranges from -40°C to +85°C.
MINI SIZE SNAP-ACTING SWITCHES ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 36AH0586 |
| Product Name | Mini Size Snap-Acting Switches Rohs Compliant C&k Components |
| Approvals | RoHS |