The ZMA series comprises mini size snap-acting switches designed for PCB mounting in applications such as communication devices, testing equipment, and automotive position detection. The switch has a SPDT configuration, a PBT case, and operates with 150 grams of force using an L04 lever actuator (3.6 mm). It features solder terminations, silver alloy contacts rated for 0.1 A at 125 V AC and 60 V DC, and meets UL 1054 and UL 61058-1 standards. The operating temperature range is -40°C to 85°C, with an insulation resistance of 100 MΩ min and dielectric strength of 500 Vrms. Mechanical life is 1,000,000 cycles, and electrical life is 300,000 cycles at 0.1 A.
MINI SIZE SNAP-ACTING SWITCHES ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 36AH0460 |
| Product Name | Mini Size Snap-Acting Switches Rohs Compliant C&k Components |
| Approvals | RoHS |