The ZMA series is a subminiature snap-acting switch designed for PCB detection in applications such as communication devices, testing equipment, and consumer electronics. It features a PBT case, nylon 6/6 actuator, and brass terminals with silver plating. The ZMA00A080L04EC variant has an 80-gram operating force, a lever actuator measuring 3.49 mm, and PCB through-hole terminations with solder. It is rated for 0.1 A at 60 V DC and 0.1 A at 125 V AC, with an electrical life of 300,000 cycles at 0.1 A and a mechanical life of 1,000,000 cycles. The switch complies with UL61058-1 and is RoHS compatible. Operating temperature ranges from -40°C to 85°C, and dielectric strength is 500 Vrms. Dimensions are specified for mounting and actuator alignment.
DETECT ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 36AH0430 |
| Product Name | Detect Rohs Compliant C&k Components |
| Approvals | RoHS |