Littelfuse, Inc. Embedded - Microcontrollers ZLP32300H2816C00TR

Description
IC MCU 8BIT 16KB OTP 28SSOP
Description
IC MCU 8BIT 16KB OTP 28SSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The ZLP32300H2816C00TR is an 8-bit microcontroller from the Crimzon® series by Lingto Electronic Limited. It features 16KB of one-time programmable (OTP) memory and is housed in a 28-pin SSOP package. This microcontroller is designed for applications requiring efficient processing and control capabilities. It includes integrated infrared timers, which can be beneficial for remote control applications. The device is not intended for use in life support systems, and users should be aware of the associated warnings regarding its application. Overall, the ZLP32300H2816C00TR is suitable for projects that require a compact and capable microcontroller solution.

Datasheet Summary
Powered by GS/AI

The ZLP32300H2816C00TR is an 8-bit microcontroller from the Crimzon® series by Lingto Electronic Limited. It features 16KB of one-time programmable (OTP) memory and is housed in a 28-pin SSOP package. This microcontroller is designed for applications requiring efficient processing and control capabilities. It includes integrated infrared timers, which can be beneficial for remote control applications. The device is not intended for use in life support systems, and users should be aware of the associated warnings regarding its application. Overall, the ZLP32300H2816C00TR is suitable for projects that require a compact and capable microcontroller solution.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Microcontrollers - ZLP32300H2816C00TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ZLP32300H2816C00TR
Embedded - Microcontrollers ZLP32300H2816C00TR
IC MCU 8BIT 16KB OTP 28SSOP

IC MCU 8BIT 16KB OTP 28SSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Microcontrollers (MCU)
Product Number ZLP32300H2816C00TR
Product Name Embedded - Microcontrollers
Data Bus 8 Bit; 8-Bit
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - CC2650F128RGZR - 1159460-CC2650F128RGZR - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details