Littelfuse, Inc. Embedded - Microcontrollers ZGP323LSK4032E

Description
IC MCU 8BIT 32KB OTP 40CDIP
Description
IC MCU 8BIT 32KB OTP 40CDIP
Datasheet
Datasheet Summary
Powered by GS/AI

The ZGP323LSK4032E is a 40-pin CDIP microcontroller from the Z8 GPTM OTP MCU Family, featuring 32KB of one-time programmable (OTP) memory and 237 bytes of RAM. It operates from a 2.0V to 3.6V supply voltage and supports extended temperature operation from -40°C to +105°C. The device includes two programmable counter/timers (8-bit and 16-bit), six priority interrupts, a programmable watchdog timer, low-voltage detection, and two on-board comparators. It offers multiple standby modes including STOP (2µA typical) and HALT (0.8mA typical). The package is a 40-pin ceramic DIP with a width of 0.6 inches, as shown in Figure 66. The part meets automotive temperature requirements and is intended for production use.

Datasheet Summary
Powered by GS/AI

The ZGP323LSK4032E is a 40-pin CDIP microcontroller from the Z8 GPTM OTP MCU Family, featuring 32KB of one-time programmable (OTP) memory and 237 bytes of RAM. It operates from a 2.0V to 3.6V supply voltage and supports extended temperature operation from -40°C to +105°C. The device includes two programmable counter/timers (8-bit and 16-bit), six priority interrupts, a programmable watchdog timer, low-voltage detection, and two on-board comparators. It offers multiple standby modes including STOP (2µA typical) and HALT (0.8mA typical). The package is a 40-pin ceramic DIP with a width of 0.6 inches, as shown in Figure 66. The part meets automotive temperature requirements and is intended for production use.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Microcontrollers - ZGP323LSK4032E - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ZGP323LSK4032E
Embedded - Microcontrollers ZGP323LSK4032E
IC MCU 8BIT 32KB OTP 40CDIP

IC MCU 8BIT 32KB OTP 40CDIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Microcontrollers (MCU)
Product Number ZGP323LSK4032E
Product Name Embedded - Microcontrollers
Data Bus 8 Bit; 8-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - 73S1209F-68M/F/P1 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - CG7722AM-ND - DigiKey
Infineon Technologies AG
View Details
3 suppliers