The ZGP323LSH2808C is an 8-bit OTP microcontroller in the Z8 GPTM OTP MCU Family, housed in a 28-pin SSOP package. It features 8KB of one-time programmable memory and 237 bytes of RAM, operating within a 2.0V to 3.6V supply range. The device includes an 8-bit and a 16-bit counter/timer with capture functionality, programmable internal pull-ups, two on-board comparators, six priority interrupts, low-voltage detection, and a programmable watchdog timer. It supports three standby modes: STOP (2µA typical), HALT (0.8mA typical), and low-voltage reset. Operating temperature is rated from 0°C to +70°C. The part is designed for consumer, automotive, and battery-operated applications with integrated I/O bit manipulation and automated pulse generation/reception
IC MCU 8BIT 8KB OTP 28SSOP
| Lingto Electronic Limited | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | ZGP323LSH2808C |
| Product Name | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit |