The ZGP323LEH2004C is an 8-bit OTP microcontroller in the Z8 GP OTP MCU Family, designed for battery-operated and automotive applications. It is packaged in a 20-pin SSOP with a 2.0V to 3.6V operating voltage range and extended temperature operation from -40°C to +105°C. The device includes 4KB of OTP program memory, 237 bytes of RAM, two programmable counter/timers (8-bit and 16-bit), six priority interrupts, low-voltage detection, a programmable watch-dog timer, and on-chip comparators. It supports three standby modes with typical currents of 2µA in STOP, 0.8mA in HALT, and includes internal pull-up resistors on Port 0 and Port 1. The part meets automotive standards for extended temperature operation.
IC MCU 8BIT 4KB OTP 20SSOP
| Lingto Electronic Limited | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | ZGP323LEH2004C |
| Product Name | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit |