ZF12 4U EE -- PUSHBUTTON C&K COMPONENTS
C&K Components
Pushbutton C&k Components
ZF12 4U EE
Technical Specifications
|
Product Category
|
Pushbutton Switches |
|
Product Number
|
36AH0412 |
|
Product Name
|
Pushbutton C&k Components |
Unlock Full Specs
to access all available technical data
Similar Products
Allen-Bradley / Rockwell Automation
Configuration
Normally Open (NO)
Terminal Type
Spring-Clamp Contact Block
View Details
Midwest Motion Products, Inc.
Max Current Rating
60 amps
Max DC Voltage Rating
6 to 18 volts
View Details
Actuator Specifications
Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function
Momentary Contact
Base Material
Metallic
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Switch Function
Momentary Contact
Switch Dimensions
Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features
Is UL listed
View Details