LITTELFUSE, INC.
Z8S18020VEC00TR -- EMBEDDED - MICROPROCESSORS
Littelfuse, Inc.
Embedded - Microprocessors
Z8S18020VEC00TR
Description
IC MPU Z180 20MHZ 68PLCC
Datasheet
Description
IC MPU Z180 20MHZ 68PLCC
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
|
Product Number
|
Z8S18020VEC00TR |
|
Product Name
|
Embedded - Microprocessors |
|
Microprocessor Family
|
Z8S180
|
Unlock Full Specs
to access all available technical data
Similar Products
Data Bus
32-Bit; 1 Core, 32-Bit
Microprocessor Family
ARM® Cortex®-A15
Package Type
BGA; Other; 538-LFBGA, FCBGA
View Details
2 suppliers
Lansdale Semiconductor, Inc.
Architecture
RISC
Data Bus
8-Bit
Microprocessor Family
Intel 8080A Family
View Details
Microchip Technology, Inc.
Data Bus
32-Bit
Microprocessor Family
ARM; ARM926EJ-S
Supply Voltage
1.8V; 2.5V; 3.3V
View Details