The Z8S18010VEC is an enhanced microprocessor from Lingto Electronic Limited, designed to be compatible with the ZiLOG Z80® CPU architecture. It features extended instructions and two chain-linked DMA channels, which facilitate efficient data transfer. The device operates at clock speeds of 10, 20, and 33 MHz, with an operating voltage of 5V (3.3V at 20 MHz) and a temperature range of 0°C to +70°C, with an extended range of -40°C to +85°C.
This microprocessor includes on-chip interrupt controllers, wait-state generators, and an oscillator/generator
IC MPU Z180 10MHZ 68PLCC Product overview: Z8S18010VEC from Littelfuse is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 10MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-Z8S18010VEC can be used for catalog matching and distributor lookup.
IC MPU Z180 10MHZ 68PLCC
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-Z8S18010VEC | Z8S18010VEC |
| Product Name | 10MHZ Embedded Microprocessor MPU | Embedded - Microprocessors |
| Package Type | Other; Tube |