LITTELFUSE, INC.
Z8S18010FEC -- EMBEDDED - MICROPROCESSORS
Littelfuse, Inc.
Embedded - Microprocessors
Z8S18010FEC
Description
IC MPU Z180 10MHZ 80QFP
-
Lingto Electronic Limited
Datasheet
Description
IC MPU Z180 10MHZ 80QFP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
|
Product Number
|
Z8S18010FEC |
|
Product Name
|
Embedded - Microprocessors |
|
Microprocessor Family
|
Z8S180
|
Unlock Full Specs
to access all available technical data
Similar Products
Microprocessor Family
ARM; ARMR CortexR-A15
Package Type
Other; 538-LFBGA, FCBGA
Clock Speed
400 MHz
View Details
2 suppliers
Teledyne e2v Semiconductors
Microprocessor Family
, Integrated Host Processor, Power Architecture™
Package Type
Other; | 783 FC-CBGA
Clock Speed
1330 MHz
View Details
Lansdale Semiconductor, Inc.
Architecture
RISC
Data Bus
8-Bit
Microprocessor Family
Intel 8080A Family
View Details
|