The Z8PE003HZ010EC00TR is an 8-bit microcontroller from the Z8Plus family, featuring 1KB of one-time programmable (OTP) EPROM memory and 64 bytes of general-purpose RAM. It operates at a speed of up to 10 MHz, with all instructions executing in a single 1-microsecond cycle. The microcontroller includes six vectored interrupts with fixed priority and supports six addressing modes.
This device offers a range of peripheral features, including 14 programmable input/output pins, an analog comparator, and a 16-bit programmable watchdog timer. It also includes software-configurabl
IC MCU 8BIT 1KB OTP 20SSOP
| Lingto Electronic Limited | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | Z8PE003HZ010EC00TR |
| Product Name | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit |