The Z8PE002 is an 8-bit microcontroller with 512 bytes of OTP ROM and 64 bytes of SRAM, designed for embedded applications requiring configurable I/O and low-power operation. It operates from 3.0V to 5.5V at 0°C to +70°C, and 4.5V to 5.5V at -40°C to +105°C, with a maximum clock speed of 10 MHz. The device features 14 configurable I/O pins across two ports, one analog comparator, two 8-bit timers, one 16-bit timer, and a 16-bit PWM timer. It supports HALT and STOP power-saving modes, programmable watchdog timer, and on-chip oscillator with external crystal, ceramic resonator, LC, or RC clock options. Available in a 18-pin SOIC package, it meets RoHS standards and is qualified under AEC-Q200 for automotive applications.
IC MCU 8BIT 512B OTP 18SOIC
| Lingto Electronic Limited | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | Z8PE002SZ010EG |
| Product Name | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit |