LITTELFUSE, INC.
Z8L38210ASG -- EMBEDDED - MICROPROCESSORS
Littelfuse, Inc.
Embedded - Microprocessors
Z8L38210ASG
Description
IC MPU SCC 10MHZ 144VQFP
-
Lingto Electronic Limited
Datasheet
Description
IC MPU SCC 10MHZ 144VQFP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
|
Product Number
|
Z8L38210ASG |
|
Product Name
|
Embedded - Microprocessors |
|
Microprocessor Family
|
Z380C
|
Unlock Full Specs
to access all available technical data
Similar Products
Data Bus
16-Bit
Microprocessor Family
80C286
Supply Voltage
5V; 5V
View Details
2 suppliers
Microprocessor Family
ARM
Supply Voltage
1.8V; 3.3V
Package Type
Other; NFBGA
View Details
8 suppliers
Teledyne e2v Semiconductors
Microprocessor Family
, PowerQUICC III
Package Type
P-BGA; Other; | 1023 FC-PBGA
Clock Speed
1500 MHz
View Details
Microchip Technology, Inc.
Microprocessor Family
PowerPC 603e
Package Type
Other; 255-BCGA
Clock Speed
266 MHz
View Details
4 suppliers
|