The Z8FMC08100AKEG is an 8-bit microcontroller from the Z8 Encore! MC family, featuring 8 KB of Flash program memory and 512 B of SRAM. It operates at a maximum speed of 20 MHz and includes 17 general-purpose I/O pins. The microcontroller supports various communication protocols, including I2C and SPI, and features a 10-bit ADC with 8 channels for analog input. Additionally, it has a 12-bit PWM module for motor control applications, a 16-bit timer with capture/compare/PWM capabilities, and an operational amplifier for current sampling. The device is available in a 32-pin LQFP package and is rated for an extended temperature range of -40 °C to +105 °C. This microcontroller is suitable for applications in motor control, automotive, and consumer electronics.
IC MCU 8BIT 8KB FLASH 32LQFP Product overview: Z8FMC08100AKEG from Littelfuse is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-Z8FMC08100AKEG can be used for catalog matching and distributor lookup.
IC MCU 8BIT 8KB FLASH 32LQFP
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-Z8FMC08100AKEG | Z8FMC08100AKEG |
| Product Name | 8-bit 8BIT 8KB Embedded Microcontroller MCU | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit |
| Clock Speed | 20 MHz | |
| RAM | 0.5120 KB | |
| ROM Type | Flash; Flash |