The Z8F4821PM020SC is an 8-bit Flash microcontroller based on the eZ8 CPU, featuring 48 KB of in-circuit programmable Flash memory, 4 KB of RAM, 31 general-purpose I/O pins, a 12-channel 10-bit ADC, two full-duplex UARTs, I2C, SPI, three timers with PWM capability, and an on-chip debugger. It operates from 3.0 V to 3.6 V with 5 V-tolerant inputs and is available in a 40-pin PDIP package. The device supports operating temperatures from 0 °C to +70 °C.
IC MCU 8BIT 48KB FLASH 40DIP
| Lingto Electronic Limited | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | Z8F4821PM020SC |
| Product Name | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit |