The Z8F3201 is an 8-bit microcontroller from the Z8 Encore! family, featuring 32 kB of Flash memory, 2 kB of RAM, a 10-bit ADC, two UARTs, I2C, SPI, four 16-bit timers with PWM, and 31 general-purpose I/O pins. It is packaged in a 44-pin low-profile quad flat package (LQFP), operates from 3.0 to 3.6 V with 5V-tolerant inputs, and supports operating temperatures from 0°C to +70°C. The device includes power-on reset, brown-out reset, watchdog timer, and on-chip debugging capabilities. It complies with RoHS standards.
IC MCU 8BIT 32KB FLASH 44QFP
| Lingto Electronic Limited | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | Z8F3201AN020EC00TR |
| Product Name | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit |