The Z8F2480PH020SG is an 8-bit microcontroller from the Z8 Encore! XP® F1680 series, featuring 24 KB of Flash memory, 2 KB of RAM, and 1 KB of non-volatile data storage. It operates within a standard temperature range of 0° C to 70° C and is housed in a 20-pin PDIP package. This microcontroller is suitable for a variety of embedded applications, providing essential processing capabilities along with integrated peripherals. It is important to note that this product is not authorized for use in life support systems.
IC MCU 8BIT 24KB FLASH 20DIP
| Lingto Electronic Limited | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | Z8F2480PH020SG |
| Product Name | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit |