The Z8F2421AN020SG is an 8-bit microcontroller from the Z8 Encore! XP® F64xx series, featuring 24 KB of Flash memory and 2 KB of RAM. It operates within a standard temperature range of 0°C to 70°C and is housed in a 44-pin LQFP package. The microcontroller is designed for various embedded applications, providing essential features such as a 10-bit analog-to-digital converter and multiple communication interfaces, including I2C and SPI. It is important to note that this product is not authorized for use in life support systems.
IC MCU 8BIT 24KB FLASH 44QFP
| Lingto Electronic Limited | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | Z8F2421AN020SG |
| Product Name | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit |