The Z8F083AQJ020SG is an 8-bit microcontroller from the Z8 Encore! F083A series, featuring 8 KB of Flash memory and 256 bytes of RAM. It supports up to 8 analog-to-digital converter (ADC) channels and operates within a standard temperature range of 0°C to 70°C. The device is packaged in a 28-pin QFN format, making it suitable for compact applications. It is important to note that this microcontroller is not authorized for use in life support systems. The Z8F083AQJ020SG is designed for high-performance applications requiring efficient processing and low power consumption.
IC MCU 8BIT 8KB FLASH 28QFN
| Lingto Electronic Limited | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | Z8F083AQJ020SG |
| Product Name | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit |