The Z8F0831PH020SG is an 8-bit microcontroller from the Z8 Encore! F0830 series, featuring 8 KB of flash memory and 256 bytes of RAM. It includes support for non-volatile data storage (NVDS) and is equipped with 7 analog-to-digital converter (ADC) channels. The device operates within a standard temperature range of 0°C to 70°C and is available in a 20-pin PDIP package. This microcontroller is suitable for various embedded applications, providing essential features for control and data processing tasks. It is important to note that this product is not authorized for use in life support systems.
IC MCU 8BIT 8KB FLASH 20DIP
| Lingto Electronic Limited | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | Z8F0831PH020SG |
| Product Name | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit |