The Z8F082ASB020EG is an 8-bit microcontroller from the Z8 Encore! XP® F082A series, featuring 8 KB of Flash memory and a 10-bit analog-to-digital converter. It operates within a standard temperature range of 0°C to 70°C and is available in an 8-pin SOIC package. The microcontroller is designed for various embedded applications, providing essential features such as general-purpose input/output capabilities and timer functions. It is important to note that this product is not authorized for use in life support systems. The Z8F082ASB020EG is suitable for engineers seeking a compact and efficient solution for their microcontroller needs.
IC MCU 8BIT 8KB FLASH 8SOIC
| Lingto Electronic Limited | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | Z8F082ASB020EG |
| Product Name | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit |