The Z8F082APJ020SG is an 8-bit microcontroller from the Z8 Encore! XP® F082A series, featuring 8 KB of Flash memory and a 10-bit analog-to-digital converter. It is packaged in a 28-pin PDIP format and operates within a standard temperature range of 0°C to 70°C. The microcontroller is designed for various embedded applications, providing essential features such as general-purpose input/output capabilities and timer functions. It is important to note that this product is not authorized for use in life support systems.
IC MCU 8BIT 8KB FLASH 28DIP
| Lingto Electronic Limited | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | Z8F082APJ020SG |
| Product Name | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit |