Littelfuse, Inc. Embedded - Microcontrollers Z8F0422PJ020SC

Description
IC MCU 8BIT 4KB FLASH 28DIP
Description
IC MCU 8BIT 4KB FLASH 28DIP
Datasheet
Datasheet Summary
Powered by GS/AI

The Z8F0422PJ020SC is an 8-bit microcontroller with 4 KB of Flash memory and 1 KB of RAM, designed for applications including motor control, security systems, and sensors. It features a 20 MHz eZ8 CPU core, a 10-bit analog-to-digital converter with five input channels, a full-duplex UART with 9-bit mode, I2C and SPI interfaces, two 16-bit timers with PWM capability, and an on-chip debugger. The device operates from 2.7 V to 3.6 V with 5 V-tolerant inputs and is available in a 28-pin PDIP package. It supports operation from 0 °C to +70 °C and includes power-on reset, voltage brownout protection, and an on-chip oscillator with crystal or RC options. The part is not authorized for use in life support systems.

Datasheet Summary
Powered by GS/AI

The Z8F0422PJ020SC is an 8-bit microcontroller with 4 KB of Flash memory and 1 KB of RAM, designed for applications including motor control, security systems, and sensors. It features a 20 MHz eZ8 CPU core, a 10-bit analog-to-digital converter with five input channels, a full-duplex UART with 9-bit mode, I2C and SPI interfaces, two 16-bit timers with PWM capability, and an on-chip debugger. The device operates from 2.7 V to 3.6 V with 5 V-tolerant inputs and is available in a 28-pin PDIP package. It supports operation from 0 °C to +70 °C and includes power-on reset, voltage brownout protection, and an on-chip oscillator with crystal or RC options. The part is not authorized for use in life support systems.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Microcontrollers - Z8F0422PJ020SC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
Z8F0422PJ020SC
Embedded - Microcontrollers Z8F0422PJ020SC
IC MCU 8BIT 4KB FLASH 28DIP

IC MCU 8BIT 4KB FLASH 28DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Microcontrollers (MCU)
Product Number Z8F0422PJ020SC
Product Name Embedded - Microcontrollers
Data Bus 8 Bit; 8-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2910ADM/B - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 1581958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
ARM Cortex-M 32-bit 128kB 275kB Embedded Microcontroller MCU - 879-CC2640R2FRGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Microcontrollers - C165LMHAFXQMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
6 suppliers