The Z8 Encore! XP F082A Series is an 8-bit microcontroller family based on the eZ8 CPU, designed for applications such as motor control, security systems, and sensors. The Z8F041ASH020SC00TR is a 20-pin SOIC package variant with 4 KB of Flash memory, 1024 B of register RAM, and operates from 2.7 V to 3.6 V. It features a 20 MHz eZ8 CPU, an on-chip debugger, two enhanced 16-bit timers, a full-duplex UART with IrDA support, and up to 25 I/O pins including 13 five-volt tolerant inputs. It lacks advanced analog peripherals (ADC, temperature sensor, and low-power op amp). Operating temperature ranges are 0 °C to +70 °C and -40 °C to +105 °C. The device meets AEC-Q200 qualifications for automotive use and is RoHS compliant.
IC MCU 8BIT 4KB FLASH 20SOIC
| Lingto Electronic Limited | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | Z8F041ASH020SC00TR |
| Product Name | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit |