The Z8F0413SJ005EG is an 8-bit microcontroller from the Z8 Encore! XP® F0823 series, featuring 4 KB of flash memory and 1 KB of RAM. It operates within a standard temperature range of 0°C to 70°C and is housed in a 28-pin SOIC package. The microcontroller supports various functionalities including general-purpose input/output, timers, and a watchdog timer. It is suitable for applications that require moderate processing power and memory capacity. The device is not authorized for use in life support systems, and engineers should consider its specifications and limitations when integrating it into their projects.
IC MCU 8BIT 4KB FLASH 28SOIC
| Lingto Electronic Limited | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | Z8F0413SJ005EG |
| Product Name | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit |