The Z8F0413SH005SC is an 8-bit microcontroller in the Z8 Encore! XP F0823 Series, featuring 4 KB of Flash memory, 1 KB of RAM, and 16 general-purpose I/O pins in a 20-pin SOIC package. It operates from 2.7 V to 3.6 V with an extended temperature range of -40 °C to 105 °C. The device includes an eZ8 CPU core, a full-duplex UART with IrDA support, two enhanced 16-bit timers, a 10-bit ADC, an analog comparator, a watchdog timer, and an on-chip debugger. All I/O pins are configurable as general-purpose inputs or outputs, with five 5 V-tolerant inputs. It supports direct LED drive on Port C pins with programmable current levels up to 20 mA.
IC MCU 8BIT 4KB FLASH 20SOIC
| Lingto Electronic Limited | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | Z8F0413SH005SC |
| Product Name | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit |