The Z8F0231PJ020EG is an 8-bit microcontroller from the Z8 Encore! F0830 series, featuring 2 KB of Flash memory and 256 bytes of RAM. It supports an extended temperature range of -40°C to 105°C, making it suitable for various industrial applications. The microcontroller includes an integrated Analog-to-Digital Converter (ADC) with 0 channels, which may limit its use in applications requiring analog input. It is available in a 28-pin PDIP package, facilitating easy integration into existing designs. This microcontroller is not authorized for use in life support systems, as specified in the product documentation.
IC MCU 8BIT 2KB FLASH 28DIP
| Lingto Electronic Limited | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | Z8F0231PJ020EG |
| Product Name | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit |