The Z8F0223PH005EG is an 8-bit microcontroller from the Z8 Encore! XP® F0823 series, featuring 2 KB of flash memory and 512 bytes of RAM. It operates within a standard temperature range of 0°C to 70°C and is housed in a 20-pin PDIP package. The microcontroller includes a 10-bit analog-to-digital converter and supports various general-purpose input/output configurations. It is designed for applications that require moderate processing power and memory capacity, making it suitable for embedded systems. The device is not authorized for use in life support systems.
IC MCU 8BIT 2KB FLASH 20DIP
| Lingto Electronic Limited | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | Z8F0223PH005EG |
| Product Name | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit |