Littelfuse, Inc. Embedded - Microcontrollers Z8F0213SJ005SG

Description
IC MCU 8BIT 2KB FLASH 28SOIC
Description
IC MCU 8BIT 2KB FLASH 28SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The Z8F0213SJ005SG is an 8-bit microcontroller from the Z8 Encore! XP® F0823 series, featuring 2 KB of flash memory and 512 bytes of RAM. It operates within a standard temperature range of 0°C to 70°C and is housed in a 28-pin SOIC package. The microcontroller supports various functionalities including general-purpose input/output, timers, and a watchdog timer. It is suitable for applications that require moderate processing power and memory capacity. The device is not authorized for use in life support systems, emphasizing its intended use in general embedded applications.

Datasheet Summary
Powered by GS/AI

The Z8F0213SJ005SG is an 8-bit microcontroller from the Z8 Encore! XP® F0823 series, featuring 2 KB of flash memory and 512 bytes of RAM. It operates within a standard temperature range of 0°C to 70°C and is housed in a 28-pin SOIC package. The microcontroller supports various functionalities including general-purpose input/output, timers, and a watchdog timer. It is suitable for applications that require moderate processing power and memory capacity. The device is not authorized for use in life support systems, emphasizing its intended use in general embedded applications.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Microcontrollers - Z8F0213SJ005SG - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
Z8F0213SJ005SG
Embedded - Microcontrollers Z8F0213SJ005SG
IC MCU 8BIT 2KB FLASH 28SOIC

IC MCU 8BIT 2KB FLASH 28SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Microcontrollers (MCU)
Product Number Z8F0213SJ005SG
Product Name Embedded - Microcontrollers
Data Bus 8 Bit; 8-Bit
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
 - 8611200818 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Obsolete
Package Type QFP; Other; HQFP-208
View Details