The Z8 Encore! XP F082A Series is an 8-bit microcontroller family based on the eZ8 CPU, designed for applications such as motor control, security systems, and consumer electronics. The Z8F012ASH020EG variant features 1 KB of Flash memory, 256 B of register RAM, 16 B of nonvolatile data storage, and a 10-bit analog-to-digital converter. It is packaged in a 20-pin SOIC with 17 I/O pins, operates from -40°C to 105°C, and includes a 20 MHz internal precision oscillator trimmed to ±1% accuracy. The device supports up to 20 vectored interrupts, two 16-bit timers with capture, compare, and PWM capabilities, a watchdog timer, a full-duplex UART with IrDA encoding, and 13 five-volt tolerant input pins. The part meets RoHS compliance and is not authorized for use in life support systems.
IC MCU 8BIT 1KB FLASH 20SOIC
| Lingto Electronic Limited | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | Z8F012ASH020EG |
| Product Name | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit |