The Z8F0123PH005EG is an 8-bit microcontroller from the Z8 Encore! XP® F0823 series, featuring 1 KB of Flash memory and 256 bytes of RAM. It operates within a standard temperature range of 0°C to 70°C and is housed in a 20-pin PDIP package. The microcontroller supports various functionalities, including a 10-bit analog-to-digital converter and multiple general-purpose input/output (GPIO) pins. It is designed for applications that require moderate processing power and memory capacity, making it suitable for embedded systems in consumer electronics and industrial applications. The device is not authorized for use in life support systems, emphasizing its intended use in non-critical applications.
IC MCU 8BIT 1KB FLASH 20DIP
| Lingto Electronic Limited | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | Z8F0123PH005EG |
| Product Name | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit |