Littelfuse, Inc. Embedded - Microcontrollers Z8F0113PH005EG2156

Description
IC MCU 8BIT 1KB FLASH 20DIP
Description
IC MCU 8BIT 1KB FLASH 20DIP
Datasheet
Datasheet Summary
Powered by GS/AI

The Z8F0113PH005EG2156 is part of the Z8 Encore! XP F0823 Series of 8-bit microcontrollers from Lingto Electronic Limited. It features an eZ8 CPU core operating at 5 MHz, with up to 8 KB of Flash memory and 1 KB of RAM. The microcontroller supports up to 8 channels of 10-bit analog-to-digital conversion and includes two 16-bit timers with PWM capabilities. It has a full-duplex UART for serial communication, which is compliant with IrDA standards, and offers a baud rate generator that can also function as a basic timer. The device includes an internal precision oscillator, watchdog timer, and voltage brownout protection. Operating voltage ranges from 2.7 V to 3.6 V, and it is available in various package options, including 20-pin DIP. The Z8F0113PH005EG2156 is suitable for applications requiring efficient processing and integrated peripherals in a compact form factor.

Datasheet Summary
Powered by GS/AI

The Z8F0113PH005EG2156 is part of the Z8 Encore! XP F0823 Series of 8-bit microcontrollers from Lingto Electronic Limited. It features an eZ8 CPU core operating at 5 MHz, with up to 8 KB of Flash memory and 1 KB of RAM. The microcontroller supports up to 8 channels of 10-bit analog-to-digital conversion and includes two 16-bit timers with PWM capabilities. It has a full-duplex UART for serial communication, which is compliant with IrDA standards, and offers a baud rate generator that can also function as a basic timer. The device includes an internal precision oscillator, watchdog timer, and voltage brownout protection. Operating voltage ranges from 2.7 V to 3.6 V, and it is available in various package options, including 20-pin DIP. The Z8F0113PH005EG2156 is suitable for applications requiring efficient processing and integrated peripherals in a compact form factor.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Microcontrollers - Z8F0113PH005EG2156 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
Z8F0113PH005EG2156
Embedded - Microcontrollers Z8F0113PH005EG2156
IC MCU 8BIT 1KB FLASH 20DIP

IC MCU 8BIT 1KB FLASH 20DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Microcontrollers (MCU)
Product Number Z8F0113PH005EG2156
Product Name Embedded - Microcontrollers
Data Bus 8 Bit; 8-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details
Embedded - Microcontrollers - ACE1001MT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details