Littelfuse, Inc. Embedded - Microcontrollers Z8E00110HSC00TR

Description
IC MCU 8BIT 1KB OTP 20SSOP
Description
IC MCU 8BIT 1KB OTP 20SSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The Z8E00110HSC00TR is an 8-bit microcontroller featuring 1KB of One-Time Programmable (OTP) EPROM memory and 64 bytes of general-purpose RAM. It operates at a maximum speed of 10 MHz and supports all instructions executing in a single microsecond cycle. The microcontroller includes six vectored interrupts with fixed priority and offers six addressing modes. For peripheral connectivity, it provides 13 total I/O pins, including one 8-bit I/O port (Port A) and one 5-bit I/O port (Port B), both of which are bit-programmable. Port B includes additional functionalities such as stop-mode recovery input and selectable edge interrupts. The device also features an analog comparator, a 16-bit programmable watchdog timer, and configurable software timers. The Z8E00110HSC00TR operates within a voltage range of 3.5V to 5.5V at temperatures from 0°C to +70°C, and from 4.5V to 5.5V at extended temperatures of -40°C to +105°C. It is available in multiple package types, including 18-pin SOIC. This microcontroller is suitable for applications requiring efficient I/O capabilities and real-time task management.

Datasheet Summary
Powered by GS/AI

The Z8E00110HSC00TR is an 8-bit microcontroller featuring 1KB of One-Time Programmable (OTP) EPROM memory and 64 bytes of general-purpose RAM. It operates at a maximum speed of 10 MHz and supports all instructions executing in a single microsecond cycle. The microcontroller includes six vectored interrupts with fixed priority and offers six addressing modes. For peripheral connectivity, it provides 13 total I/O pins, including one 8-bit I/O port (Port A) and one 5-bit I/O port (Port B), both of which are bit-programmable. Port B includes additional functionalities such as stop-mode recovery input and selectable edge interrupts. The device also features an analog comparator, a 16-bit programmable watchdog timer, and configurable software timers. The Z8E00110HSC00TR operates within a voltage range of 3.5V to 5.5V at temperatures from 0°C to +70°C, and from 4.5V to 5.5V at extended temperatures of -40°C to +105°C. It is available in multiple package types, including 18-pin SOIC. This microcontroller is suitable for applications requiring efficient I/O capabilities and real-time task management.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Microcontrollers - Z8E00110HSC00TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
Z8E00110HSC00TR
Embedded - Microcontrollers Z8E00110HSC00TR
IC MCU 8BIT 1KB OTP 20SSOP

IC MCU 8BIT 1KB OTP 20SSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Microcontrollers (MCU)
Product Number Z8E00110HSC00TR
Product Name Embedded - Microcontrollers
Data Bus 8 Bit; 8-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7039WBCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Embedded - Embedded - Microcontrollers - COP8SAA720M9B - 050420-COP8SAA720M9B - Win Source Electronics
Specs
Data Bus 8 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 10 MHz
View Details
2 suppliers
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - CG7285AT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
2 suppliers