8-bit Microcontrollers - MCU 4K OTP 16MHz W/ADC Product overview: Z86E8316VEG from Littelfuse is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-Z86E8316VEG can be used for catalog matching and distributor lookup.
IC MCU 8BIT 4KB OTP 28PLCC
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-Z86E8316VEG | Z86E8316VEG |
| Product Name | 8-bit 16MHz Embedded Microcontroller MCU | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit |
| Clock Speed | 16 MHz | |
| RAM | 0.2370 KB | |
| ROM | 4 KB |