Littelfuse, Inc. Embedded - Microcontrollers Z86E8316PSC

Description
IC MCU 8BIT 4KB OTP 28DIP
Description
IC MCU 8BIT 4KB OTP 28DIP
Datasheet
Datasheet Summary
Powered by GS/AI

The Z86E83 is an 8-bit CMOS MCU with 4 KB of one-time programmable (OTP) ROM, designed for embedded control applications. It operates at up to 16 MHz with a supply voltage range of 3.5V to 5.5V and features six vectored, prioritized interrupts, two analog comparators, an 8-channel 8-bit A/D converter, two programmable 8-bit timers with 6-bit prescalers, a watchdog timer, and a power-on reset circuit. The device includes 237 bytes of general-purpose RAM and has 21 I/O lines grouped into three ports. It is available in a 28-pin DIP package, with each I/O pin capable of sourcing or sinking up to 25 mA. It supports crystal, resonator, or LC oscillator input with an on-chip oscillator, and includes software-programmable pull-up resistors on Port 2. The Z86E83 meets operating temperature requirements from -40°C to +105°C and is qualified under AEC-Q200 standards for automotive applications.

Datasheet Summary
Powered by GS/AI

The Z86E83 is an 8-bit CMOS MCU with 4 KB of one-time programmable (OTP) ROM, designed for embedded control applications. It operates at up to 16 MHz with a supply voltage range of 3.5V to 5.5V and features six vectored, prioritized interrupts, two analog comparators, an 8-channel 8-bit A/D converter, two programmable 8-bit timers with 6-bit prescalers, a watchdog timer, and a power-on reset circuit. The device includes 237 bytes of general-purpose RAM and has 21 I/O lines grouped into three ports. It is available in a 28-pin DIP package, with each I/O pin capable of sourcing or sinking up to 25 mA. It supports crystal, resonator, or LC oscillator input with an on-chip oscillator, and includes software-programmable pull-up resistors on Port 2. The Z86E83 meets operating temperature requirements from -40°C to +105°C and is qualified under AEC-Q200 standards for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Microcontrollers - Z86E8316PSC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
Z86E8316PSC
Embedded - Microcontrollers Z86E8316PSC
IC MCU 8BIT 4KB OTP 28DIP

IC MCU 8BIT 4KB OTP 28DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Microcontrollers (MCU)
Product Number Z86E8316PSC
Product Name Embedded - Microcontrollers
Data Bus 8 Bit; 8-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CR16MCS9VJE9 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 16 MHz
View Details
2 suppliers
Microcontrollers - 438559C-107 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC812BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1897513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details