LITTELFUSE, INC.
Z84C3006VEG -- CLOCK/TIMING - PROGRAMMABLE TIMERS AND OSCILLATORS
Littelfuse, Inc.
Clock/Timing - Programmable Timers and Oscillators
Z84C3006VEG
Description
IC OSC CTC 6MHZ 44-PLCC
-
Lingto Electronic Limited
Datasheet
Description
IC OSC CTC 6MHZ 44-PLCC
Datasheet
Suppliers
Clock/Timing - Programmable Timers and Oscillators
Z84C3006VEG
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Oscillators |
|
Product Number
|
Z84C3006VEG |
|
Product Name
|
Clock/Timing - Programmable Timers and Oscillators |
|
Package / Form Factor
|
Surface Mount; Surface Mount
|
Unlock Full Specs
to access all available technical data
Similar Products
Interquip Electronics Co., Ltd.
Features / Standards
RoHS; Lead-Free
Frequency
40 MHz
Supply Voltage
3.3 Volts
View Details
Package / Form Factor
Surface Mount; Surface Mount
Frequency
100 MHz
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Frequency
4 MHz
Frequency Stability
100 ppm
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillator Type
Programmable Timer
Package / Form Factor
Surface Mount; 14-SOIC (0.209\", 5.30mm Width)
Features / Standards
RoHS
View Details
2 suppliers