The Z8038018FSG is an 18 MHz microprocessor from the Z380 family, designed for embedded applications. It comes in a 100-pin plastic quad flat pack (QFP) package, suitable for various electronic projects. The operating temperature range for this device is from 0°C to +70°C, making it appropriate for standard environmental conditions. This microprocessor is not authorized for use in life support devices or systems, emphasizing its intended applications in non-critical environments. The specifications indicate that it operates at a voltage of 3 volts, which is typical for low-power embedded systems. Engineers considering this microprocessor should evaluate its compatibility with their project requirements, particularly in terms of processing speed and environmental conditions.
IC MPU SCC 18MHZ 100QFP
| Lingto Electronic Limited | |
|---|---|
| Product Category | Microprocessor Chips (MPU) |
| Product Number | Z8038018FSG |
| Product Name | Embedded - Microprocessors |
| Microprocessor Family | Z380 |