LITTELFUSE, INC.
Z8018233ASG1838 -- EMBEDDED - MICROPROCESSORS
Littelfuse, Inc.
Embedded - Microprocessors
Z8018233ASG1838
Description
IC MPU ZIP 33MHZ 100LQFP
-
Lingto Electronic Limited
Datasheet
Description
IC MPU ZIP 33MHZ 100LQFP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
|
Product Number
|
Z8018233ASG1838 |
|
Product Name
|
Embedded - Microprocessors |
|
Microprocessor Family
|
Z80; Z80180
|
Unlock Full Specs
to access all available technical data
Similar Products
Microprocessor Family
ARM
Supply Voltage
1.8V; 3.3V
Package Type
Other; FCBGA
View Details
Microchip Technology, Inc.
Microprocessor Family
Cortex-A5
Supply Voltage
1.1 to 1.32
Package Type
Other; ['TFBGA']
View Details
Lansdale Semiconductor, Inc.
Architecture
RISC
Data Bus
8-Bit
Microprocessor Family
Intel 8080A Family
View Details