Littelfuse, Inc. Embedded - Microprocessors Z8018110FEC00TR

Description
IC MPU SAC 10MHZ 100QFP
Description
IC MPU SAC 10MHZ 100QFP
Datasheet
Datasheet Summary
Powered by GS/AI

The Z8018110FEC00TR is an 8-bit CMOS microprocessor designed by Lingto Electronic Limited, featuring a Z80180 compatible core. It operates at a high speed of 10 MHz and is suitable for low power consumption in both run and stop modes. The device includes a Z85C30 Serial Communication Controller, a Z80 CTC, two 8-bit general-purpose parallel ports, and two chip select signals, all integrated into a 100-pin Quad Flat Pack (QFP) package. The microprocessor supports a wide operational voltage range of 5V ±10% and is TTL/CMOS compatible, making it versatile for various applications such as terminals, printers, and modems. The Z8018110FEC00TR is particularly well-suited for intelligent communication control applications and can access up to 1MB of memory through its Memory Management Unit.

Datasheet Summary
Powered by GS/AI

The Z8018110FEC00TR is an 8-bit CMOS microprocessor designed by Lingto Electronic Limited, featuring a Z80180 compatible core. It operates at a high speed of 10 MHz and is suitable for low power consumption in both run and stop modes. The device includes a Z85C30 Serial Communication Controller, a Z80 CTC, two 8-bit general-purpose parallel ports, and two chip select signals, all integrated into a 100-pin Quad Flat Pack (QFP) package. The microprocessor supports a wide operational voltage range of 5V ±10% and is TTL/CMOS compatible, making it versatile for various applications such as terminals, printers, and modems. The Z8018110FEC00TR is particularly well-suited for intelligent communication control applications and can access up to 1MB of memory through its Memory Management Unit.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Embedded - Microprocessors
Z8018110FEC00TR
Embedded - Microprocessors Z8018110FEC00TR
IC MPU SAC 10MHZ 100QFP

IC MPU SAC 10MHZ 100QFP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Microprocessor Chips (MPU)
Product Number Z8018110FEC00TR
Product Name Embedded - Microprocessors
Microprocessor Family Z80; Z80180
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - 25EMPPC603EPG-100 - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC EM603e
View Details
AM3352 Sitara Processor - AM3352BZCZ80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 689 pin WB-TePBGA
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details