LITTELFUSE, INC.
Z8018006VSC00TR -- EMBEDDED - MICROPROCESSORS
Littelfuse, Inc.
Embedded - Microprocessors
Z8018006VSC00TR
Description
IC MPU Z180 6MHZ 68PLCC
Datasheet
Description
IC MPU Z180 6MHZ 68PLCC
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
|
Product Number
|
Z8018006VSC00TR |
|
Product Name
|
Embedded - Microprocessors |
|
Microprocessor Family
|
Z80; Z80180
|
Unlock Full Specs
to access all available technical data
Similar Products
Microprocessor Family
ARM
Supply Voltage
1.8V
Package Type
Other; FCBGA,POP-FCBGA
View Details
Teledyne e2v Semiconductors
Data Bus
64-Bit
Microprocessor Family
, PowerPC Architecture
Package Type
P-BGA; Other; 1295 pin FC PBGA
View Details
Lansdale Semiconductor, Inc.
Architecture
RISC
Data Bus
8-Bit
Microprocessor Family
Intel 8080A Family
View Details
|