Littelfuse, Inc. Embedded - Microcontrollers Z51F3220SKX

Description
IC MCU 8BIT 32KB FLASH 32SOIC
Description
IC MCU 8BIT 32KB FLASH 32SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The Z51F3220SKX is an 8-bit microcontroller from the Z8051 series, featuring 32k bytes of Flash memory, 256 bytes of internal RAM (IRAM), and 768 bytes of external RAM (XRAM). It includes a 12-bit analog-to-digital converter (ADC) with 12 channels, making it suitable for applications requiring analog signal processing. The microcontroller supports various I/O configurations with 30 general-purpose I/O ports and includes integrated peripherals such as a basic interval timer, watchdog timer, and multiple timer/counter options (8/16-bit). Power-saving modes are available to enhance energy efficiency, and the device is equipped with an on-chip oscillator and clock circuitry. The Z51F3220SKX is packaged in a 32-pin SOP format, making it compact for embedded applications. It is important to note that this product is not authorized for use in life support systems.

Datasheet Summary
Powered by GS/AI

The Z51F3220SKX is an 8-bit microcontroller from the Z8051 series, featuring 32k bytes of Flash memory, 256 bytes of internal RAM (IRAM), and 768 bytes of external RAM (XRAM). It includes a 12-bit analog-to-digital converter (ADC) with 12 channels, making it suitable for applications requiring analog signal processing. The microcontroller supports various I/O configurations with 30 general-purpose I/O ports and includes integrated peripherals such as a basic interval timer, watchdog timer, and multiple timer/counter options (8/16-bit). Power-saving modes are available to enhance energy efficiency, and the device is equipped with an on-chip oscillator and clock circuitry. The Z51F3220SKX is packaged in a 32-pin SOP format, making it compact for embedded applications. It is important to note that this product is not authorized for use in life support systems.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Microcontrollers - Z51F3220SKX - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
Z51F3220SKX
Embedded - Microcontrollers Z51F3220SKX
IC MCU 8BIT 32KB FLASH 32SOIC

IC MCU 8BIT 32KB FLASH 32SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Microcontrollers (MCU)
Product Number Z51F3220SKX
Product Name Embedded - Microcontrollers
Data Bus 8 Bit; 8-Bit
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1110F16RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL8R25MCAHXUMA7 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 25 MHz
View Details
3 suppliers