Littelfuse, Inc. Embedded - Microcontrollers - Application Specific Z16FMC28AG20SG

Description
MCU 16BIT 128KB FLASH 64-LQFP
Description
MCU 16BIT 128KB FLASH 64-LQFP
Datasheet
Datasheet Summary
Powered by GS/AI

The Z16FMC28AG20SG is a 16-bit microcontroller from the Z16FMC series, designed specifically for motor control applications. It features 128KB of flash memory and is packaged in a 64-pin LQFP format. The operating temperature range for this model is from 0°C to +70°C, making it suitable for standard environmental conditions. The microcontroller includes various integrated peripherals, enhancing its functionality for specific applications. It is important to note that this product is not authorized for use in life support systems.

Datasheet Summary
Powered by GS/AI

The Z16FMC28AG20SG is a 16-bit microcontroller from the Z16FMC series, designed specifically for motor control applications. It features 128KB of flash memory and is packaged in a 64-pin LQFP format. The operating temperature range for this model is from 0°C to +70°C, making it suitable for standard environmental conditions. The microcontroller includes various integrated peripherals, enhancing its functionality for specific applications. It is important to note that this product is not authorized for use in life support systems.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Microcontrollers - Application Specific - Z16FMC28AG20SG - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers - Application Specific
Z16FMC28AG20SG
Embedded - Microcontrollers - Application Specific Z16FMC28AG20SG
MCU 16BIT 128KB FLASH 64-LQFP

MCU 16BIT 128KB FLASH 64-LQFP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Microcontrollers (MCU)
Product Number Z16FMC28AG20SG
Product Name Embedded - Microcontrollers - Application Specific
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C505CA4RMCAFXUMA7 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
2 suppliers
Microcontrollers - 1769101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - 296-AM2434BSDGHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers