LITTELFUSE, INC.
Z16C0210PEG -- EMBEDDED - MICROPROCESSORS
Littelfuse, Inc.
Embedded - Microprocessors
Z16C0210PEG
Description
IC MPU SCC 10MHZ 40DIP
-
Lingto Electronic Limited
Datasheet
Description
IC MPU SCC 10MHZ 40DIP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
|
Product Number
|
Z16C0210PEG |
|
Product Name
|
Embedded - Microprocessors |
|
Microprocessor Family
|
Z16C00
|
Unlock Full Specs
to access all available technical data
Similar Products
Microprocessor Family
ARM
Supply Voltage
1.8V; 3.3V
Package Type
Other; NFBGA
View Details
8 suppliers
Architecture
RISC
Microprocessor Family
AM29C117
View Details
Data Bus
32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed
800 to 12000 MHz
Interface / Port Support
USB
View Details
Lansdale Semiconductor, Inc.
Architecture
RISC
Data Bus
8-Bit
Microprocessor Family
Intel 8080A Family
View Details