C&K Components Keylock Switches YM061U2C2WCNB

Description
Keylock Switch 2 Position SPST 0.4VA (AC/DC) 20VAC 20VDC Panel Mount
Request a Quote Datasheet
Description
Keylock Switch 2 Position SPST 0.4VA (AC/DC) 20VAC 20VDC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keylock Switches - 108-YM061U2C2WCNB-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
108-YM061U2C2WCNB-ND
Keylock Switches 108-YM061U2C2WCNB-ND
Keylock Switch 2 Position SPST 0.4VA (AC/DC) 20VAC 20VDC Panel Mount

Keylock Switch 2 Position SPST 0.4VA (AC/DC) 20VAC 20VDC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Keylock Switches
YM061U2C2WCNB
Keylock Switches YM061U2C2WCNB
Keylock Switches Switchlocks

Keylock Switches Switchlocks

Buy Now Datasheet
Keylock Sw, Spst, 2Pos, 0.4Va, 20V; Switch Operation C&k Components - 82AC3769 - Newark, An Avnet Company
Chicago, IL, United States
Keylock Sw, Spst, 2Pos, 0.4Va, 20V; Switch Operation C&k Components
82AC3769
Keylock Sw, Spst, 2Pos, 0.4Va, 20V; Switch Operation C&k Components 82AC3769
KEYLOCK SW, SPST, 2POS, 0.4VA, 20V; Switch Operation:Off-On; Contact Configuration:SPST; Product Range:YM Series; No. of Switch Positions:2 Position; Switch Terminals:Wire Leaded; Contact Current Max:-; Contact Voltage AC Nom:20V; RoHS Compliant: Yes

KEYLOCK SW, SPST, 2POS, 0.4VA, 20V; Switch Operation:Off-On; Contact Configuration:SPST; Product Range:YM Series; No. of Switch Positions:2 Position; Switch Terminals:Wire Leaded; Contact Current Max:-; Contact Voltage AC Nom:20V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 108-YM061U2C2WCNB-ND YM061U2C2WCNB 82AC3769
Product Name Keylock Switches Keylock Switches Keylock Sw, Spst, 2Pos, 0.4Va, 20V; Switch Operation C&k Components
Actuator Type Keylock Keylock Keylock
Unlock Full Specs
to access all available technical data

Similar Products

 - 194L-C32-3003 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Specs
Actuator Type Keylock
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details