C&K Components Keylock Switches YM061U2C205NQ

Description
Keylock Switch 2 Position SPST 4A (AC/DC) 125VAC 28VDC Panel Mount
Request a Quote Datasheet
Description
Keylock Switch 2 Position SPST 4A (AC/DC) 125VAC 28VDC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keylock Switches - CKC8008-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
CKC8008-ND
Keylock Switches CKC8008-ND
Keylock Switch 2 Position SPST 4A (AC/DC) 125VAC 28VDC Panel Mount

Keylock Switch 2 Position SPST 4A (AC/DC) 125VAC 28VDC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Keylock Switches
YM061U2C205NQ
Keylock Switches YM061U2C205NQ
Keylock Switches Switch Lock YM Series

Keylock Switches Switch Lock YM Series

Buy Now Datasheet
Switch, Keylock; Miniature; SPST; 250VAC; 2A; Keypull POS 1, 2; Quick Connect - 70128604 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Keylock; Miniature; SPST; 250VAC; 2A; Keypull POS 1, 2; Quick Connect
70128604
Switch, Keylock; Miniature; SPST; 250VAC; 2A; Keypull POS 1, 2; Quick Connect 70128604
12 mm miniature size. Stainless steel facing standard. Quick connect and wire lead terminal styles. Rating: 4 A at 125 VAC; 2 A at 250 VAC. T65, class 1, (VDE); (UL/CSA). Features International Listing Snap-Together Assembly Allows for Pre-Wiring of Switch Wire Lead Terminations Available 4 Tumbler Lock with Positive Detent

12 mm miniature size. Stainless steel facing standard. Quick connect and wire lead terminal styles. Rating: 4 A at 125 VAC; 2 A at 250 VAC. T65, class 1, (VDE); (UL/CSA).
Features

  • International Listing
  • Snap-Together Assembly Allows for Pre-Wiring of Switch
  • Wire Lead Terminations Available
  • 4 Tumbler Lock with Positive Detent
Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number CKC8008-ND YM061U2C205NQ 70128604
Product Name Keylock Switches Keylock Switches Switch, Keylock; Miniature; SPST; 250VAC; 2A; Keypull POS 1, 2; Quick Connect
Actuator Type Keylock Keylock Keylock
Unlock Full Specs
to access all available technical data

Similar Products

Multi Key Isolator Trapped Key Interlock - 440T-MMRSE31SJSJSJSJ - Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details