C&K Components Keylock Switches YM06132C2WCNQ

Description
Keylock Switch 2 Position SPST 4A (AC/DC) 125VAC 28VDC Panel Mount
Request a Quote Datasheet
Description
Keylock Switch 2 Position SPST 4A (AC/DC) 125VAC 28VDC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keylock Switches - CKC8011-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
CKC8011-ND
Keylock Switches CKC8011-ND
Keylock Switch 2 Position SPST 4A (AC/DC) 125VAC 28VDC Panel Mount

Keylock Switch 2 Position SPST 4A (AC/DC) 125VAC 28VDC Panel Mount

Buy Now Datasheet
Switch, keylock; Miniature; SPST; 250VAC; 2A; Keypull POS 1; Wire lead - 70128698 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, keylock; Miniature; SPST; 250VAC; 2A; Keypull POS 1; Wire lead
70128698
Switch, keylock; Miniature; SPST; 250VAC; 2A; Keypull POS 1; Wire lead 70128698
12 mm miniature size. Stainless steel facing standard. Quick connect and wire lead terminal styles. Rating: 4 A at 125 VAC; 2 A at 250 VAC. T65, class 1, (VDE); (UL/CSA). Features International Listing Snap-Together Assembly Allows for Pre-Wiring of Switch Wire Lead Terminations Available 4 Tumbler Lock with Positive Detent

12 mm miniature size. Stainless steel facing standard. Quick connect and wire lead terminal styles. Rating: 4 A at 125 VAC; 2 A at 250 VAC. T65, class 1, (VDE); (UL/CSA).
Features

  • International Listing
  • Snap-Together Assembly Allows for Pre-Wiring of Switch
  • Wire Lead Terminations Available
  • 4 Tumbler Lock with Positive Detent
Supplier's Site
Key Operated Sw, Spst, 90 Deg, 4A/125Vac; Switch Operation C&k Components - 36AH0158 - Newark, An Avnet Company
Chicago, IL, United States
Key Operated Sw, Spst, 90 Deg, 4A/125Vac; Switch Operation C&k Components
36AH0158
Key Operated Sw, Spst, 90 Deg, 4A/125Vac; Switch Operation C&k Components 36AH0158
KEY OPERATED SW, SPST, 90 DEG, 4A/125VAC; Switch Operation:Off-On; Contact Configuration:SPST; Product Range:YM Series; No. of Switch Positions:2 Position; Switch Terminals:Wire Leaded; Contact Current Max:4A; Angle of Throw:90° RoHS Compliant: Yes

KEY OPERATED SW, SPST, 90 DEG, 4A/125VAC; Switch Operation:Off-On; Contact Configuration:SPST; Product Range:YM Series; No. of Switch Positions:2 Position; Switch Terminals:Wire Leaded; Contact Current Max:4A; Angle of Throw:90° RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Keylock Switches
YM06132C2WCNQ
Keylock Switches YM06132C2WCNQ
Keylock Switches Switchlocks 1P 4A

Keylock Switches Switchlocks 1P 4A

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number CKC8011-ND 70128698 36AH0158 YM06132C2WCNQ
Product Name Keylock Switches Switch, keylock; Miniature; SPST; 250VAC; 2A; Keypull POS 1; Wire lead Key Operated Sw, Spst, 90 Deg, 4A/125Vac; Switch Operation C&k Components Keylock Switches
Actuator Type Keylock Keylock Keylock
Unlock Full Specs
to access all available technical data

Similar Products

Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
S126 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details
Multi Key Isolator Trapped Key Interlock - 440T-MMRSE11CACA - Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details