The YM06132C2WCNB is a 4-tumbler miniature switchlock with SPST, 90° indexing, key pull in position 1, stainless steel facing, wire lead terminations, and a mounting nut. It has a zinc alloy lock with integral detent, 6/6 nylon housing, and copper contacts silver-plated. Contact rating is 4 A at 125 V AC or 28 V DC, and 2 A at 250 V AC, with 10,000 make-and-break electrical life cycles. Insulation resistance is a minimum of 10⁹ Ω, dielectric strength is 1,000 Vrms min at sea level, and contact resistance is below 10 mΩ initial. The unit mounts on panels up to 0.300 in (7.62 mm) thick, with a 0.472 in (11.99 mm) diameter hole. Two nickel-plated brass keys are included.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 36AH0157 |
| Product Name | Switchlocks C&k Components |