C&K Components Keylock Switches YM06132C205NQ

Description
Keylock Switch 2 Position SPST 4A (AC/DC) 125VAC 28VDC Panel Mount
Request a Quote Datasheet
Description
Keylock Switch 2 Position SPST 4A (AC/DC) 125VAC 28VDC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keylock Switches - CKC8010-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
CKC8010-ND
Keylock Switches CKC8010-ND
Keylock Switch 2 Position SPST 4A (AC/DC) 125VAC 28VDC Panel Mount

Keylock Switch 2 Position SPST 4A (AC/DC) 125VAC 28VDC Panel Mount

Buy Now Datasheet
Switch, Keylock; Miniature; SPST; 250VAC; 2A; Keypull POS 1; Quick Connect - 70128697 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Keylock; Miniature; SPST; 250VAC; 2A; Keypull POS 1; Quick Connect
70128697
Switch, Keylock; Miniature; SPST; 250VAC; 2A; Keypull POS 1; Quick Connect 70128697
12 mm miniature size. Stainless steel facing standard. Quick connect and wire lead terminal styles. Rating: 4 A at 125 VAC; 2 A at 250 VAC. T65, class 1, (VDE); (UL/CSA). Features International Listing Snap-Together Assembly Allows for Pre-Wiring of Switch Wire Lead Terminations Available 4 Tumbler Lock with Positive Detent

12 mm miniature size. Stainless steel facing standard. Quick connect and wire lead terminal styles. Rating: 4 A at 125 VAC; 2 A at 250 VAC. T65, class 1, (VDE); (UL/CSA).
Features

  • International Listing
  • Snap-Together Assembly Allows for Pre-Wiring of Switch
  • Wire Lead Terminations Available
  • 4 Tumbler Lock with Positive Detent
Supplier's Site
Key Operated Switch, Spst, 4A, 125Vac; Switch Operation C&k Components - 36AH0160 - Newark, An Avnet Company
Chicago, IL, United States
Key Operated Switch, Spst, 4A, 125Vac; Switch Operation C&k Components
36AH0160
Key Operated Switch, Spst, 4A, 125Vac; Switch Operation C&k Components 36AH0160
KEY OPERATED SWITCH, SPST, 4A, 125VAC; Switch Operation:Push On-Push Off; Contact Configuration:SPST; Product Range:YM Series; No. of Switch Positions:2 Position; Switch Terminals:Quick Connect; Contact Current Max:4A RoHS Compliant: Yes

KEY OPERATED SWITCH, SPST, 4A, 125VAC; Switch Operation:Push On-Push Off; Contact Configuration:SPST; Product Range:YM Series; No. of Switch Positions:2 Position; Switch Terminals:Quick Connect; Contact Current Max:4A RoHS Compliant: Yes

Supplier's Site Datasheet
Switchlock Spst 90Deg; Switch Operation C&k Components - 79X5929 - Newark, An Avnet Company
Chicago, IL, United States
Switchlock Spst 90Deg; Switch Operation C&k Components
79X5929
Switchlock Spst 90Deg; Switch Operation C&k Components 79X5929
SWITCHLOCK SPST 90DEG; Switch Operation:Push On-Push Off; Contact Configuration:SPST; Product Range:-; No. of Switch Positions:2 Position; Switch Terminals:Quick Connect; Contact Current Max:4A; Contact Voltage AC Nom:125V; Contact RoHS Compliant: Yes

SWITCHLOCK SPST 90DEG; Switch Operation:Push On-Push Off; Contact Configuration:SPST; Product Range:-; No. of Switch Positions:2 Position; Switch Terminals:Quick Connect; Contact Current Max:4A; Contact Voltage AC Nom:125V; Contact RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Keylock Switches
YM06132C205NQ
Keylock Switches YM06132C205NQ
Keylock Switches Switchlocks 1P 4A

Keylock Switches Switchlocks 1P 4A

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number CKC8010-ND 70128697 36AH0160 79X5929 YM06132C205NQ
Product Name Keylock Switches Switch, Keylock; Miniature; SPST; 250VAC; 2A; Keypull POS 1; Quick Connect Key Operated Switch, Spst, 4A, 125Vac; Switch Operation C&k Components Switchlock Spst 90Deg; Switch Operation C&k Components Keylock Switches
Actuator Type Keylock Keylock Keylock
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - MY/EMY - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 3 poles per wafer
View Details
Selector Switch Heads - 4879715 - RS Components, Ltd.
Specs
Angle of Throw 35 degrees
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details